Status: | Unknown |
---|---|
Series: | San Ace 60 Series |
RoHS: | Unknown |
Prices starting from US$9.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.57
|
29
in stock
|
Buy Now | |
Distrelec
from US$12.81
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$14.27
|
2
in stock
|
Buy Now | |
element14
from US$12.55
|
2
in stock
|
Buy Now | |
Farnell
from US$16.68
|
2
in stock
|
Buy Now | |
EAO UK
-
|
139
in stock
|
Buy Now | |
Carlton-Bates
from US$14.78
|
-
|
Buy Now | |
Sager
from US$9.00
|
-
|
Buy Now |
Supply Voltage | 24VDC |
---|---|
Current Type | DC |
Fan Frame Size | 60mm |
External Depth | 25mm |
Noise Rating | 28dBA |
Flow Rate - Imperial | 18.7cu.ft/min |
Flow Rate - Metric | 0.53m³/min |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 60mA |
Product Range | San Ace 60 Series |
Power Rating | 1.44W |
IP Rating | - |
SVHC | No SVHC (12-Jan-2017) |
Sanyo Denki Axial Fan DC Ball 60x60x25mm 24V 31.8m³/h | Distrelec |
Sanyo Denki San Ace 9A Series Axial fan | RS |
Axial Fan, 60Mm, 24Vdc, 18.7Cfm, 28Dba | Newark Electronics |
AXIAL FAN, 60MM, 24VDC, 18.7CFM, 28DBA | element14 |
60x25MM 24VDC HIGH SPEED A SERIES FAN | EAO UK |
DC Tubeaxial Fan, 24 VDC, 1.44 w, 18.7 CFM, 60mm sq. | Carlton-Bates |
DC Fans DC Axial Fan, 60x60x25mm, 24VDC | Sager |
Where can I find additional details, specifications and documents for a 9A0624H402?
Additional datasheets, footprints and schematics for 9A0624H402 are listed on our Part Details page. You can also find images and similar parts to 9A0624H402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9A0624H402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9A0624H402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9A0624H402 fall under?
The 9A0624H402 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 9A0624H402 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9A0624H402 you can contact the distributor directly for product support, shipping queries etc.
Is the 9A0624H402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9A0624H402 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9A0624H402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9A0624H402 often in real-time on the comparison pages.
What if I can't find stock of 9A0624H402?
You can fill out our help required form which you can use to request a quote for 9A0624H402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.