Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 11 Pieces of Hex Socket Screwdriver Set |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Hex Key Type | Ball End |
Length | 4" |
Tool Body Material | Plastic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 11 Pieces of Hex Socket Screwdriver Set |
---|---|
SVHC | No SVHC (15-Jun-2015) |
Hex Key Type | Ball End |
Length | 4" |
Tool Body Material | Plastic |
RoHS Compliant | NA |
Hexagon Key Set, Imp, Ball End, 11Pc | Newark Electronics |
Xcelite imperial ballpoint driver set | RS |
Where can I find additional details, specifications and documents for a 99PS40BPN?
Additional datasheets, footprints and schematics for 99PS40BPN are listed on our Part Details page. You can also find images and similar parts to 99PS40BPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99PS40BPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99PS40BPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99PS40BPN fall under?
The 99PS40BPN is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 99PS40BPN when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99PS40BPN you can contact the distributor directly for product support, shipping queries etc.
Is the 99PS40BPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99PS40BPN have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and RS have stock available or on a lead time for 99PS40BPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99PS40BPN often in real-time on the comparison pages.
What if I can't find stock of 99PS40BPN?
You can fill out our help required form which you can use to request a quote for 99PS40BPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.