Status: | Unknown |
---|---|
Series: | 99M0111 Series |
RoHS: | Unknown |
Prices starting from US$0.70
Jacket Material | Polyester |
---|---|
Jacket Colour | Black |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.24mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.12mm |
Voltage Rating | 600VAC |
Conductor Material | Tinned Copper |
External Diameter | 0.98mm |
Approval Specification | - |
Product Range | 99M0111 Series |
SVHC | No SVHC (27-Jun-2018) |
99M0111-24-0 | TTI Europe |
Wire, 24Awg, Black, 100M | Newark Electronics |
WIRE, 24AWG, BLACK, 100M | element14 |
Type99(R) Primary Wire BLACK 24AWG | RS |
Hook-Up Wire, Type99(R) Primary Wire Black 24 AWG | TE Connectivity 99M0111-24-0 | RS Americas |
Cable 1Conductor 24AWG Tin Plated Copper Black 600V | Avnet America |
Where can I find additional details, specifications and documents for a 99M0111-24-0?
Additional datasheets, footprints and schematics for 99M0111-24-0 are listed on our Part Details page. You can also find images and similar parts to 99M0111-24-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99M0111-24-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99M0111-24-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99M0111-24-0 fall under?
The 99M0111-24-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 99M0111-24-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99M0111-24-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 99M0111-24-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99M0111-24-0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 99M0111-24-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99M0111-24-0 often in real-time on the comparison pages.
What if I can't find stock of 99M0111-24-0?
You can fill out our help required form which you can use to request a quote for 99M0111-24-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.