Status: | Unknown |
---|---|
Series: | 99M0111 Series |
RoHS: | Unknown |
Jacket Material | Polyester |
---|---|
Jacket Colour | White |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.38mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.15mm |
Voltage Rating | 600VAC |
Conductor Material | Tinned Copper |
External Diameter | 1.13mm |
Approval Specification | - |
Product Range | 99M0111 Series |
SVHC | No SVHC (27-Jun-2018) |
WIRE, 22AWG, WHITE, 100M | Farnell |
Wire, 22Awg, White, 100M | Newark Electronics |
Wht type 99M(R) 2wall primary wire,22awg | RS |
99M0111-22-9 | TTI Europe |
High Performance Cable 1Conductors 22AWG 1.05mm Tin Plated Copper Black 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 99M0111-22-9?
Additional datasheets, footprints and schematics for 99M0111-22-9 are listed on our Part Details page. You can also find images and similar parts to 99M0111-22-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99M0111-22-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99M0111-22-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99M0111-22-9 fall under?
The 99M0111-22-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 99M0111-22-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99M0111-22-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 99M0111-22-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99M0111-22-9 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and TTI Europe have stock available or on a lead time for 99M0111-22-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99M0111-22-9 often in real-time on the comparison pages.
What if I can't find stock of 99M0111-22-9?
You can fill out our help required form which you can use to request a quote for 99M0111-22-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.