Status: | Unknown |
---|---|
Series: | 99M0111 Series |
RoHS: | Unknown |
Jacket Material | Polyester |
---|---|
Jacket Colour | Pink |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.23mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.3mm |
Voltage Rating | 600VAC |
Conductor Material | Tinned Copper |
External Diameter | 1.9mm |
Approval Specification | - |
Product Range | 99M0111 Series |
SVHC | No SVHC (27-Jun-2018) |
Wire, 16Awg, Pink, 100M | Newark Electronics |
WIRE, 16AWG, PINK, 100M | element14 |
Type99(R) Primary Wire RED 16AWG | RS |
Hook-Up Wire, Type99(R) Primary Wire Red 16 AWG | TE Connectivity 99M0111-16-2L | RS Americas |
99M0111-16-2L | TTI Europe |
Where can I find additional details, specifications and documents for a 99M0111-16-2L?
Additional datasheets, footprints and schematics for 99M0111-16-2L are listed on our Part Details page. You can also find images and similar parts to 99M0111-16-2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99M0111-16-2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99M0111-16-2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99M0111-16-2L fall under?
The 99M0111-16-2L is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 99M0111-16-2L when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99M0111-16-2L you can contact the distributor directly for product support, shipping queries etc.
Is the 99M0111-16-2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99M0111-16-2L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 99M0111-16-2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99M0111-16-2L often in real-time on the comparison pages.
What if I can't find stock of 99M0111-16-2L?
You can fill out our help required form which you can use to request a quote for 99M0111-16-2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.