Status: | Unknown |
---|---|
Series: | DPA Series |
RoHS: | Unknown |
For Use With | Contactors |
---|---|
Auxiliary Contact Configuration | 1NO-1NC |
Auxiliary Contact Mounting | Flange Mount |
Product Range | DPA Series |
Contact Rating | 20A to 90A |
RoHS Compliant | NA |
Auxiliary Contacts | Newark Electronics |
Where can I find additional details, specifications and documents for a 9999D11?
Additional datasheets, footprints and schematics for 9999D11 are listed on our Part Details page. You can also find images and similar parts to 9999D11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9999D11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9999D11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9999D11 fall under?
The 9999D11 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to 9999D11 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9999D11 you can contact the distributor directly for product support, shipping queries etc.
Is the 9999D11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9999D11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9999D11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9999D11 often in real-time on the comparison pages.
What if I can't find stock of 9999D11?
You can fill out our help required form which you can use to request a quote for 9999D11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.