Options for Price Comparison
Distributor Statistics for 999429-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 999429-000
Details for 999429-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

999429-000 by TE Connectivity

TXR21AB00-2214AI
Part Information
999429-000 image
Not applicable for solder process capability
Status: Active
Aliases: 999429-000, 6-1197726-8
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine
Specifications
Material:
Aluminum
Color:
Olive Drab
TE Adapter Code:
21
Adapter Entry Size:
14
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Cable Diameter Range:
.438 – .7in, 11.1 – 17.8mm
Cable Entry Diameter:
.2 – 22.2mm, .01 – .88in
Connector Detail Specification Number:
MS3111, MS3128, MS3121, MS3126, MS3116, MS3120, MS3110
Connector General Specification Number:
MIL-DTL-26482 Series 1/Class E,F,J,P
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Adapter Angle:
00
Termination Device Included:
TR14AI
Connector Shell Size:
22
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr
Compatible Parts
Alternate Descriptions
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 22 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe