Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Color | Green |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 19 x 30AWG |
Hook Up Wire, 100Ft, 18Awg Copper, Green | Newark Electronics |
Hook-Up Wire, 18 AWG, 19x30, TC, Dark Green PVC Ins, 80C, 300V | Belden 9981 005100 | RS Americas |
Where can I find additional details, specifications and documents for a 9981 005100?
Additional datasheets, footprints and schematics for 9981 005100 are listed on our Part Details page. You can also find images and similar parts to 9981 005100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9981 005100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9981 005100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9981 005100 fall under?
The 9981 005100 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 9981 005100 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9981 005100 you can contact the distributor directly for product support, shipping queries etc.
Is the 9981 005100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9981 005100 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 9981 005100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9981 005100 often in real-time on the comparison pages.
What if I can't find stock of 9981 005100?
You can fill out our help required form which you can use to request a quote for 9981 005100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.