Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 7 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | 4.5VDC |
Supply Voltage Max | 5.5VDC |
Panel Cutout Height | 13mm |
Panel Cutout Width | 30mm |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
Counter, 7 Digit, 5V, White | Newark Electronics |
Where can I find additional details, specifications and documents for a 99778805?
Additional datasheets, footprints and schematics for 99778805 are listed on our Part Details page. You can also find images and similar parts to 99778805 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99778805 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99778805 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99778805 fall under?
The 99778805 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 99778805 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99778805 you can contact the distributor directly for product support, shipping queries etc.
Is the 99778805 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 99778805 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 99778805.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99778805 often in real-time on the comparison pages.
What if I can't find stock of 99778805?
You can fill out our help required form which you can use to request a quote for 99778805 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.