99776610 Kits & Assortments - Miscellaneous by Crouzet

ELM IMP CNTR W/RST, 36x37mm, 230VAC

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$105.02

Distributor Stock
Logo for RS
RS
from US$105.02
1
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$187.57
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
2
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$118.31
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Counters&Tachometers 36x37mm 230VAC ELM IMP CNTR | Rapid Electronics
CIM Impulse Counter 230Vac | RS
Electromechanical Impulse Counter With Reset 36X/Crouzet Controls Rohs Compliant: Yes |Crouzet 99776610 | Newark Electronics
5 Digit , Mechanical, Counter, 230 V ac | Crouzet 99776610 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 99776610?

Additional datasheets, footprints and schematics for 99776610 are listed on our Part Details page. You can also find images and similar parts to 99776610 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 99776610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99776610 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 99776610 fall under?

The 99776610 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to 99776610 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 99776610 you can contact the distributor directly for product support, shipping queries etc.

Is the 99776610 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 99776610 have stock available?

Authorised distributors including Rapid Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for 99776610.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 99776610 often in real-time on the comparison pages.

What if I can't find stock of 99776610?

You can fill out our help required form which you can use to request a quote for 99776610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay