Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 6 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | - |
Supply Voltage Max | 115VAC |
Panel Cutout Height | 33.5mm |
Panel Cutout Width | 24mm |
Operating Temperature Min | -10°C |
Product Range | - |
Impulse Counter, 6 Digit, 115Vac | Newark Electronics |
IMPULSE COUNTER, 6 DIGIT, 115VAC | element14 |
CIMImpulse Counter 115Vac | RS |
COUNTER 6 CHAR 115V PANEL MOUNT | Crouzet 99776602 | RS Americas |
Where can I find additional details, specifications and documents for a 99776602?
Additional datasheets, footprints and schematics for 99776602 are listed on our Part Details page. You can also find images and similar parts to 99776602 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99776602 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99776602 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99776602 fall under?
The 99776602 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 99776602 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99776602 you can contact the distributor directly for product support, shipping queries etc.
Is the 99776602 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99776602 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 99776602.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99776602 often in real-time on the comparison pages.
What if I can't find stock of 99776602?
You can fill out our help required form which you can use to request a quote for 99776602 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.