Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Digits / Alpha | 8 |
---|---|
Digit Height | 4mm |
Supply Voltage Min | 10VDC |
Supply Voltage Max | 30VDC |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Operating Temperature Min | -15°C |
RoHS Compliant | Yes |
CHM48 Hour Counter 10-30Vdc | RS |
7 Digit , Mechanical, Counter, 10 - 30 V dc | Crouzet 99772810 | RS Americas |
Hour Counter, 8 Digit, 10-30Vdc, Wht/Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 99772810?
Additional datasheets, footprints and schematics for 99772810 are listed on our Part Details page. You can also find images and similar parts to 99772810 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99772810 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99772810 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99772810 fall under?
The 99772810 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 99772810 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99772810 you can contact the distributor directly for product support, shipping queries etc.
Is the 99772810 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 99772810 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 99772810.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99772810 often in real-time on the comparison pages.
What if I can't find stock of 99772810?
You can fill out our help required form which you can use to request a quote for 99772810 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.