99772715 Industrial Automation & Control Gear by Crouzet

RATE METER 7-DIGIT 100VAC TO 130VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$34.17


Distributor Starting From Stock
Logo for RS Americas RS Americas US$39.49
52
Buy Now
Logo for Newark Electronics Newark Electronics US$41.57
9
Buy Now
Logo for element14 element14 US$39.71
9
Buy Now
Logo for Farnell Farnell US$43.52
9
Buy Now
Logo for Rapid Electronics Rapid Electronics US$72.57
4
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Digits / Alpha 7
Digit Height 4mm
Supply Voltage Min 100VAC
Supply Voltage Max 130VAC
Panel Cutout Height 48mm
Panel Cutout Width 48mm
Operating Temperature Min -15°C

Alternative Descriptions

Elapsed Time Indicator, CHM48, 7 Digit, 100-130VAC, 60Hz, Electromechanical | Crouzet 99772715 | RS Americas
Rate Meter, 7-Digit, 100Vac To 130Vac | Newark Electronics
RATE METER, 7-DIGIT, 100VAC TO 130VAC | element14
CHM48 Hour Counter 100-130Vac / 60Hz | RS
Timers CHM48 ELM HOUR METER 100-130 VAC 60HZ | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 99772715?

Additional datasheets, footprints and schematics for 99772715 are listed on our Part Details page. You can also find images and similar parts to 99772715 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 99772715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99772715 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 99772715 fall under?

The 99772715 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to 99772715 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 99772715 you can contact the distributor directly for product support, shipping queries etc.

Is the 99772715 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 99772715 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 99772715.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 99772715 often in real-time on the comparison pages.

What if I can't find stock of 99772715?

You can fill out our help required form which you can use to request a quote for 99772715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay