996258-000 Hook Up Wire by TE Connectivity

FLHTD0311-12-2

Status: Active
Series: -
RoHS: Unknown
Aliases: 996258-000
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Insulation Material Radiation-Crosslinked, Modified ETFE
Conductor Material Silver-Coated Copper
Wire Size 3.31mm², 12AWG
Voltage Rating 600V
Cable Type FlexLite HT
Operating Temperature Range -65 – 200°C

Alternative Descriptions

Hook-up Wire 1Conductor 12AWG Tin Plated Copper Red 600V | Avnet America
Hook-up Wire FLHTD0311-12-2 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 996258-000?

Additional datasheets, footprints and schematics for 996258-000 are listed on our Part Details page. You can also find images and similar parts to 996258-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 996258-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 996258-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 996258-000 fall under?

The 996258-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 996258-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 996258-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 996258-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 996258-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 996258-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 996258-000 often in real-time on the comparison pages.

What if I can't find stock of 996258-000?

You can fill out our help required form which you can use to request a quote for 996258-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay