Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
996227-000,
9-1197703-9 |
Body Insulation | Without |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Dielectric Outside Diameter (Max) | 3mm, .118in |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Shield Outside Diameter (Min) | 2.1 – 5mm, .083 – .197in |
Conductor Outside Diameter | 1.27mm, .05in |
Impedance | 75Ω |
Coupling Nut Base Material | Brass |
Dielectric Material | PTFE |
Grade | Military |
実装方法 | Box |
Packaging Method | Box |
RF Connector Style | Plug |
RF Interface | BNC |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Solder Terminal |
Cable Type | RG 179 |
Conn BNC PL 0Hz to 2.8GHz 75Ohm Solder ST Cable Mount Gold | Avnet America |
RF Connectors / Coaxial Connectors RBD-75-M-00 | Sager |
Conn BNC PL 0GHz to 2.8GHz 75Ohm Solder ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 996227-000?
Additional datasheets, footprints and schematics for 996227-000 are listed on our Part Details page. You can also find images and similar parts to 996227-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 996227-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 996227-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 996227-000 fall under?
The 996227-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 996227-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 996227-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 996227-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 996227-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 996227-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 996227-000 often in real-time on the comparison pages.
What if I can't find stock of 996227-000?
You can fill out our help required form which you can use to request a quote for 996227-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.