Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
995188-000,
4-1198864-5 |
TE Adapter Code | 41 |
---|---|
Adapter Entry Size | 12 |
Adapter Plating Material | Electroless Nickel (AMS-C-26074) |
Color | Bright |
Material | Aluminum |
Cable Entry Diameter | .01 – .75in, .2 – 19.1mm |
Cable Diameter Range | 9.5 – 15.2mm, .375 – .6in |
Connector Detail Specification Number | MS27479, MS27480, MS27497, MS27665, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Adapter Angle | 00 |
Connector Shell Size | 13, 12 |
Termination Device Included | TR12AI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 48Hr |
Operating Temperature Range | -85 – 392°F, -65 – 200°C |
Stxr41Ac00-1212Ai |Raychem Te Connectivity 995188-000 | Newark Electronics |
Tinel-Lock Backshell with Ring for MIL-DTL-38999 Series I & II Circular Connectors 13 Size Straight Aluminum Alloy | Avnet America |
TE Connectivity Tinel-Lock Backshell for MIL-DTL-38999 Series I and II Circular Connectors 12 Size | Distrelec |
Where can I find additional details, specifications and documents for a 995188-000?
Additional datasheets, footprints and schematics for 995188-000 are listed on our Part Details page. You can also find images and similar parts to 995188-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 995188-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 995188-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 995188-000 fall under?
The 995188-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 995188-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 995188-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 995188-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 995188-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and TTI Europe have stock available or on a lead time for 995188-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 995188-000 often in real-time on the comparison pages.
What if I can't find stock of 995188-000?
You can fill out our help required form which you can use to request a quote for 995188-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.