99-4222-00-04 Circular Connectors & Components by Binder

CIRCULAR RECEPTACLE 3+PE WAY CABLE

Status: Unknown
Series: 693 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.73

Distributor Stock
Logo for Farnell
Farnell
from US$11.73
601
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.05
772
in stock
Buy Now
Logo for element14
element14
from US$13.47
601
in stock
Buy Now
Logo for Conrad
Conrad
from US$20.34
229
in stock
Buy Now
Logo for RS
RS
from US$15.97
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.99
9
in stock
Buy Now
Logo for Boersig
Boersig
-
1,901
in stock
Buy Now
Logo for Demsay
Demsay
-
-
Buy Now

Specifications

Product Range 693 Series
Circular Connector Shell Style Cable Mount Receptacle
No. of Contacts 4Contacts
Circular Contact Type Screw Socket
Coupling Style -
Connector Body Material PBT (Polybutylene Terephthalate) Body
Connector Body Plating -
Contact Material Brass Bronze
Contact Plating Silver, Silver Plated Contacts
SVHC Lead (27-Jun-2018)
Cable Diameter Max 9.5mm
Cable Diameter Min 6mm
Connector Mounting Cable Mount
Connector Type Circular Industrial
Contact Gender Socket
Contact Termination Screw
Contact Termination Type Screw
Flammability Rating UL94V-0
Gender Receptacle
IP / NEMA Rating IP67
No. of Mating Cycles 500
Operating Temperature Max 100°C
Operating Temperature Min -40°C
Termination Type Screw
Wire Area Size Max 2.5mm²
Wire Area Size Min 0.5mm²
Withstand Voltage 6000V
Working Voltage 600V

Alternative Descriptions

Binder Cable socket, 693 series 4-pole, Socket, 4 Contacts, 16A, 600V, IP67 | Distrelec
CIRCULAR, RECEPTACLE, 3+PE WAY, CABLE | element14
· Connector with screw lock· Protection class IP67· Available with screw and solder connection· VDE, SEV, UL approval | Conrad
Cable socket/693 series 4-pole Poles 4 | RS
Circular Connector, Receptacle, 3 Position+Pe, Cable | Newark Electronics
Kupplungsdose S.693 4p. VDE,SEV,UL-Zulass. | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 99-4222-00-04?

Additional datasheets, footprints and schematics for 99-4222-00-04 are listed on our Part Details page. You can also find images and similar parts to 99-4222-00-04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 99-4222-00-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99-4222-00-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 99-4222-00-04 fall under?

The 99-4222-00-04 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.

Can I view similar or alternative parts?

You can view similar parts to 99-4222-00-04 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 99-4222-00-04 you can contact the distributor directly for product support, shipping queries etc.

Is the 99-4222-00-04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 99-4222-00-04 have stock available?

Authorised distributors including Distrelec, element14, Farnell, Conrad and RS have stock available or on a lead time for 99-4222-00-04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 99-4222-00-04 often in real-time on the comparison pages.

What if I can't find stock of 99-4222-00-04?

You can fill out our help required form which you can use to request a quote for 99-4222-00-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay