Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | Li-Ion |
Supply Voltage | 264VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (15-Jan-2019) |
Output Current | 2A |
Charger, Li-Ion, 14.4V | Newark Electronics |
CHARGER, LI-ION, 14.4V | Farnell |
Where can I find additional details, specifications and documents for a 9940-4?
Additional datasheets, footprints and schematics for 9940-4 are listed on our Part Details page. You can also find images and similar parts to 9940-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9940-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9940-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9940-4 fall under?
The 9940-4 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 9940-4 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9940-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 9940-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9940-4 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 9940-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9940-4 often in real-time on the comparison pages.
What if I can't find stock of 9940-4?
You can fill out our help required form which you can use to request a quote for 9940-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.