Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
993850-000,
5-1197687-0 |
Prices starting from US$354.00
Certification | Cannot be Certified |
---|---|
Tool Type | Holder Assembly |
Power Type | Manual |
Cable Mount | RS Americas |
Cable Mounting & Accessories Ad-1319-9-Hold-Fix-P |Raychem Te Connectivity 993850-000 | Newark Electronics |
DEVICES 993850-000 PLANT 2122 | Avnet America |
Cable Mounting & Accessories AD-1319-9 | Sager |
Where can I find additional details, specifications and documents for a 993850-000?
Additional datasheets, footprints and schematics for 993850-000 are listed on our Part Details page. You can also find images and similar parts to 993850-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 993850-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 993850-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 993850-000 fall under?
The 993850-000 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 993850-000 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 993850-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 993850-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 993850-000 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 993850-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 993850-000 often in real-time on the comparison pages.
What if I can't find stock of 993850-000?
You can fill out our help required form which you can use to request a quote for 993850-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.