Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9931953001,
7-1197682-0 |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.20
|
No stock
|
Buy Now |
Insulation Material | Radiation-Crosslinked, Extruded Polyalkene |
---|---|
Conductor Material | Tin-Plated Copper |
Number of Strands | 37 |
Conductor Diameter | .95mm |
Wire Size | 20AWG, .6mm² |
Overall Outside Diameter | 1.4mm |
Voltage Rating | 600V |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C |
Vg-95218-T020-A003 |Raychem Te Connectivity 9931953001 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9931953001?
Additional datasheets, footprints and schematics for 9931953001 are listed on our Part Details page. You can also find images and similar parts to 9931953001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9931953001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9931953001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9931953001 fall under?
The 9931953001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 9931953001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9931953001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9931953001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9931953001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9931953001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9931953001 often in real-time on the comparison pages.
What if I can't find stock of 9931953001?
You can fill out our help required form which you can use to request a quote for 9931953001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.