Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-50100,
1200208-9 |
No distributors results available
Color | Gray |
---|---|
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 5 |
Cable Diameter (Min) (Main) | 13mm |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Cable Diameter (Max) (Main) | 18mm |
Cable Cross-Section (Max) (Main) | 6mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Solvent-Free | Yes |
Silicone-Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Low Smoke Emission | No |
Halogen Free | Yes |
UV-Stabilized | No |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | ANZPAC, ASIA, EMEA, China, AMERICAS |
Minimum Order Quantity | 1 |
Closing Method | Screw |
Cable Seal | Self-Amalgamating Tape |
Technology | Resin |
Case Seal | Plastic Sealing |
Strain Relief | Yes |
Product Type | LV Resin Straight Joint |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a 993182-000?
Additional datasheets, footprints and schematics for 993182-000 are listed on our Part Details page. You can also find images and similar parts to 993182-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 993182-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 993182-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 993182-000 fall under?
The 993182-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 993182-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 993182-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 993182-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 993182-000 have stock available?
There is no stock from authorised distributors for 993182-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 993182-000 often in real-time on the comparison pages.
What if I can't find stock of 993182-000?
You can fill out our help required form which you can use to request a quote for 993182-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.