Status: | Unknown |
---|---|
Series: | 9925 Series |
RoHS: | Unknown |
Safety Category | CE EN149 |
---|---|
Protection Class | FFP2 |
Respirator Type | Filtered |
Product Range | 9925 Series |
Class | FFP2 |
Standard | EN149 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | - |
---|---|
Cable Length - Metric | - |
Current Rating | - |
Voltage Rating | - |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | - |
Connector Type A: - | Farnell |
Status: | Unknown |
---|---|
Series: | 99 Series |
RoHS: | Unknown |
Tip Size 1 | 5/32" |
---|---|
Blade Length | 102mm |
Overall Length | 102mm |
Product Range | 99 Series |
RoHS Compliant | NA |
Tools, Interchangeable Screwdrivers | Newark Electronics |
Where can I find additional details, specifications and documents for a 9925?
Additional datasheets, footprints and schematics for 9925 are listed on our Part Details page. You can also find images and similar parts to 9925 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9925 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9925 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9925 fall under?
The 9925 is listed under Static Control Site Safety & Clean Room Products > Personal Protection & Safety > Respirators.
Can I view similar or alternative parts?
You can view similar parts to 9925 when available in the Respirators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9925 you can contact the distributor directly for product support, shipping queries etc.
Is the 9925 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9925 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 9925.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9925 often in real-time on the comparison pages.
What if I can't find stock of 9925?
You can fill out our help required form which you can use to request a quote for 9925 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.