Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
992474-000,
7-1198138-3 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0321
|
36,900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0335
|
36,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.0267
|
36,900
in stock
|
Buy Now | |
Farnell
from US$0.07
|
30,000
in stock
|
Buy Now | |
Boersig
from US$0.0341
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$0.0262
|
-
|
Buy Now | |
TTI Europe
from US$0.0310
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Size | STD 03 |
Marker Color | Yellow |
Compatible Cable Diameter | 1.9 – 2.6mm, .075 – .102in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 300 |
Printed Marking | S |
Marker Cut | Straight |
Wire Labels&Markers STD03Y-S | Rapid Electronics |
WIRE MARKERS - CLIP STYLE | Farnell |
Cable Accessories Wire Marker Yellow Box | Avnet America |
SNAP ON MARKER S YELLOW | TTI Europe |
Wire Labels & Markers STD03Y-S | Sager |
Where can I find additional details, specifications and documents for a 992474-000?
Additional datasheets, footprints and schematics for 992474-000 are listed on our Part Details page. You can also find images and similar parts to 992474-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 992474-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 992474-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 992474-000 fall under?
The 992474-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 992474-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 992474-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 992474-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 992474-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Boersig have stock available or on a lead time for 992474-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 992474-000 often in real-time on the comparison pages.
What if I can't find stock of 992474-000?
You can fill out our help required form which you can use to request a quote for 992474-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.