| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Jacket Material | PVC |
|---|---|
| Jacket Color | Blue |
| Wire Gauge | 18AWG |
| Conductor Area CSA | - |
| Reel Length (Imperial) | 1000ft |
| Reel Length (Metric) | 304.8m |
| No. of Max Strands x Strand Size | 16 x 30AWG |
| Lead/Hook-up Wire, 18 AWG, 16x30 Str, 300 Vrms, PVC, 105�C | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9918 0131000?
Additional datasheets, footprints and schematics for 9918 0131000 are listed on our Part Details page. You can also find images and similar parts to 9918 0131000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9918 0131000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9918 0131000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9918 0131000 fall under?
The 9918 0131000 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 9918 0131000 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9918 0131000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9918 0131000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9918 0131000 have stock available?
Authorised distributors including Carlton-Bates have stock available or on a lead time for 9918 0131000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9918 0131000 often in real-time on the comparison pages.
What if I can't find stock of 9918 0131000?
You can fill out our help required form which you can use to request a quote for 9918 0131000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.