9915480001 Electrical Connectors & Power Outlet Strips by Weidmuller

AC OUTLET WITH CIRCUIT BREAKER 5A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$35.49


Distributor Starting From Stock
Logo for element14 element14 US$35.49
65
Buy Now
Logo for Newark Electronics Newark Electronics US$42.19
63
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type Electrical AC Power
Current Rating 5A
Connector Colour Black
Connector Body Material -
Voltage Rating VAC 120V
Product Range -

Alternative Descriptions

AC OUTLET WITH CIRCUIT BREAKER, 5A | element14
Ac Outlet With Circuit Breaker, 5A | Newark Electronics
RS-SIMPLEX 120VAC C/B0.5A OUTL -EA | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9915480001?

Additional datasheets, footprints and schematics for 9915480001 are listed on our Part Details page. You can also find images and similar parts to 9915480001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9915480001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9915480001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9915480001 fall under?

The 9915480001 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.

Can I view similar or alternative parts?

You can view similar parts to 9915480001 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9915480001 you can contact the distributor directly for product support, shipping queries etc.

Is the 9915480001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 9915480001 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 9915480001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9915480001 often in real-time on the comparison pages.

What if I can't find stock of 9915480001?

You can fill out our help required form which you can use to request a quote for 9915480001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay