Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Power Entry |
---|---|
Current Rating | 15A |
Connector Colour | Black |
Connector Body Material | - |
Voltage Rating VAC | 120V |
Product Range | - |
Connector Mounting | DIN Rail Mount |
Ac Outlet Module, Receptacle, 15A, 120V | Newark Electronics |
AC OUTLET MODULE, RECEPTACLE, 15A, 120V | element14 |
Adapter Terminal Block/Screw Connection/ 6Pos/2 Rows To NEMA 5-15R | Avnet America |
Where can I find additional details, specifications and documents for a 9915480000?
Additional datasheets, footprints and schematics for 9915480000 are listed on our Part Details page. You can also find images and similar parts to 9915480000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9915480000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9915480000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9915480000 fall under?
The 9915480000 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 9915480000 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9915480000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9915480000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9915480000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 9915480000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9915480000 often in real-time on the comparison pages.
What if I can't find stock of 9915480000?
You can fill out our help required form which you can use to request a quote for 9915480000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.