Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
991265-001,
7-1197665-5 |
Prices starting from US$31.92
Adhesive Pre-Coat | Yes |
---|---|
Pliancy | Semi-Rigid |
Material | Modified Polyolefin |
Overall Length (Recovered) | 57.2mm, 2.25in |
Recovered Wall Thickness (Nominal) | .05in, 1.3mm |
Mounting Style | Bulkhead |
Adhesive Type | Hot-Melt |
Adhesive Code | 97 |
Angle | Straight |
Included O-Ring | Yes |
Product Type | Cable Entry Seals/Feedthroughs |
Heat Shrink Tubing And Sleeves Ces-2-T1 |Raychem Te Connectivity 991265-001 | Newark Electronics |
Heat Shrink Tubing and Sleeves CES-2-T1 | Rapid Electronics |
Cable Accessories Cable Entry Seal Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps HS BREAKOUT CES 3 LEGS, 10.16-2.79mm | Sager |
Where can I find additional details, specifications and documents for a 991265-001?
Additional datasheets, footprints and schematics for 991265-001 are listed on our Part Details page. You can also find images and similar parts to 991265-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 991265-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 991265-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 991265-001 fall under?
The 991265-001 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 991265-001 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 991265-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 991265-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 991265-001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Sager have stock available or on a lead time for 991265-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 991265-001 often in real-time on the comparison pages.
What if I can't find stock of 991265-001?
You can fill out our help required form which you can use to request a quote for 991265-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.