Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Color | Orange |
Wire Gauge | 12AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76.2m |
No. of Max Strands x Strand Size | 65 x 30AWG |
Hook Up Wire, 250Ft, 12Awg Copper Orange | Newark Electronics |
Hook-Up Wire, 12Awg Stranded, UL1015, PVC, 600V, Orange | Belden 9912 003250 | RS Americas |
Where can I find additional details, specifications and documents for a 9912 003250?
Additional datasheets, footprints and schematics for 9912 003250 are listed on our Part Details page. You can also find images and similar parts to 9912 003250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9912 003250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9912 003250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9912 003250 fall under?
The 9912 003250 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 9912 003250 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9912 003250 you can contact the distributor directly for product support, shipping queries etc.
Is the 9912 003250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9912 003250 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 9912 003250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9912 003250 often in real-time on the comparison pages.
What if I can't find stock of 9912 003250?
You can fill out our help required form which you can use to request a quote for 9912 003250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.