Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Support Type | - |
---|---|
PCB Support Material | Nylon 6 (Polyamide 6) |
Height | 12.7mm |
External Width | 6.4mm |
Product Range | - |
Inner Diameter | 3.2mm |
Outer Diameter | 6.4mm |
Overall Length | 12.7mm |
Pcb Mounting, Round, Nylon 6, 12.7Mm | Newark Electronics |
SPACER, ROUND, NYLON 6, 12.7MM | element14 |
PCB MOUNTING, ROUND, NYLON 6, 12.7MM | Farnell |
Where can I find additional details, specifications and documents for a 9911-500?
Additional datasheets, footprints and schematics for 9911-500 are listed on our Part Details page. You can also find images and similar parts to 9911-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9911-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9911-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9911-500 fall under?
The 9911-500 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to 9911-500 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9911-500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9911-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9911-500 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9911-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9911-500 often in real-time on the comparison pages.
What if I can't find stock of 9911-500?
You can fill out our help required form which you can use to request a quote for 9911-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.