Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9908044002 |
Prices starting from US$7.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$17.16
|
No stock
|
Buy Now | |
TTI Europe
from US$7.07
|
1,425
in stock
|
Buy Now | |
Rapid Electronics
from US$9.59
|
525
in stock
|
Buy Now | |
Avnet America
from US$13.80
|
-
|
Buy Now | |
Boersig
from US$11.10
|
-
|
Buy Now | |
Sager
from US$11.46
|
-
|
Buy Now | |
Farnell
from US$19.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Hydraulic Fluid, Brake Fluid, Aviation Fuel, Water, Diesel Fuel, Lubricating Oil |
---|---|
Material Systems Code | 25 |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material | Crosslinked Elastomer |
Size Range | .25 – .5in, 6.4 – 12.7mm |
Expanded Inside Diameter (Min) | 12.7mm, .5in |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Inside Diameter (Max) | 6.4mm, .25in |
Product Source | US |
Packaging Method | Box |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Recovery Temperature | 175°C |
Shrink Temperature (Min) | 150°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -75 – 150°C |
Heat Shrink Tubing and Sleeves HS-TBG 1/2 BK | Rapid Electronics |
Heat Shrink Tubing And Sleeves Hs-Tbg 1/2 Bk |Raychem Te Connectivity 9908044002 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 1/2 BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 9908044002?
Additional datasheets, footprints and schematics for 9908044002 are listed on our Part Details page. You can also find images and similar parts to 9908044002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9908044002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9908044002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9908044002 fall under?
The 9908044002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9908044002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9908044002 you can contact the distributor directly for product support, shipping queries etc.
Is the 9908044002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9908044002 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 9908044002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9908044002 often in real-time on the comparison pages.
What if I can't find stock of 9908044002?
You can fill out our help required form which you can use to request a quote for 9908044002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.