Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
PCB Support Material | Nylon 6 (Polyamide 6) |
---|---|
Height | 1.6mm |
External Width | 4.7mm |
Inner Diameter | 3.2mm |
Outer Diameter | 4.7mm |
Overall Length | 1.6mm |
RoHS Compliant | Yes |
9908 Series .062 in High Screw Size 4 Natural Nylon Tubular Spacer | Future Electronics |
Pcb Mounting, Round, Nylon 6, 1.6Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 9908-062?
Additional datasheets, footprints and schematics for 9908-062 are listed on our Part Details page. You can also find images and similar parts to 9908-062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9908-062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9908-062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9908-062 fall under?
The 9908-062 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to 9908-062 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9908-062 you can contact the distributor directly for product support, shipping queries etc.
Is the 9908-062 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9908-062 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 9908-062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9908-062 often in real-time on the comparison pages.
What if I can't find stock of 9908-062?
You can fill out our help required form which you can use to request a quote for 9908-062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.