9905-187 Fasteners & Fixings by Bivar

PCB MOUNTING, ROUND, NYLON 6, 4.8MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0350


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.0378
-
Buy Now
Logo for RS Americas RS Americas US$0.0350
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

PCB Support Material Nylon 6 (Polyamide 6)
Height 4.8mm
External Width 6.4mm
Inner Diameter 3.7mm
Outer Diameter 6.4mm
Overall Length 4.8mm
RoHS Compliant Yes

Alternative Descriptions

Pcb Mounting, Round, Nylon 6, 4.8Mm | Newark Electronics
9905 Series .187 in High Screw Size 6 Natural Nylon Tubular Spacer | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9905-187?

Additional datasheets, footprints and schematics for 9905-187 are listed on our Part Details page. You can also find images and similar parts to 9905-187 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9905-187 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9905-187 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9905-187 fall under?

The 9905-187 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.

Can I view similar or alternative parts?

You can view similar parts to 9905-187 when available in the PCB Supports range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9905-187 you can contact the distributor directly for product support, shipping queries etc.

Is the 9905-187 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9905-187 have stock available?

Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 9905-187.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9905-187 often in real-time on the comparison pages.

What if I can't find stock of 9905-187?

You can fill out our help required form which you can use to request a quote for 9905-187 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay