Status: | Unknown |
---|---|
Series: | 9904 111 Series |
RoHS: | Unknown |
Starting Torque | - |
---|---|
Supply Voltage V AC | 110V |
Frequency | 50Hz |
Input Power | 1.8W |
Rotation Direction | Reversible |
No. of Clutches | - |
Operating Temperature Min | -5°C |
Operating Temperature Max | 70°C |
Product Range | 9904 111 Series |
SVHC | No SVHC (15-Jun-2015) |
Current Rating | 18mA |
External Depth | 23.9mm |
External Diameter | 51mm |
Fixing Centres | 60.2mm |
Fixing Hole Diameter | 3.7mm |
Flange Width | 70.5mm |
No Load Speed | 250rpm |
No. of Shafts | 1 |
Nom Operating Voltage | 110VAC |
Operating Temperature Range | -5°C to +70°C |
Shaft Diameter | 3mm |
Shaft Length | 14.2mm |
Weight | 16g |
Synchronous Motor, 250Rpm, 110Vac | Newark Electronics |
MOTOR, 110VAC, 250RPM | element14 |
Where can I find additional details, specifications and documents for a 9904 111 31813?
Additional datasheets, footprints and schematics for 9904 111 31813 are listed on our Part Details page. You can also find images and similar parts to 9904 111 31813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9904 111 31813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9904 111 31813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9904 111 31813 fall under?
The 9904 111 31813 is listed under Electrical & Lighting > Industrial Automation & Control Gear > AC & Air Motors.
Can I view similar or alternative parts?
You can view similar parts to 9904 111 31813 when available in the AC & Air Motors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9904 111 31813 you can contact the distributor directly for product support, shipping queries etc.
Is the 9904 111 31813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9904 111 31813 have stock available?
Authorised distributors including Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 9904 111 31813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9904 111 31813 often in real-time on the comparison pages.
What if I can't find stock of 9904 111 31813?
You can fill out our help required form which you can use to request a quote for 9904 111 31813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.