Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
990207-000,
1-1197657-1 |
Prices starting from US$38.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$114.63
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$145.40
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$187.73
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$166.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$70.13
|
-
|
Buy Now | |
TTI Europe
from US$79.83
|
-
|
Buy Now | |
Sager
from US$38.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Adapter Entry Size | 8 |
TE Adapter Code | 40 |
Color | Olive Drab |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Entry Diameter | .01 – .5in, .2 – 12.7mm |
Cable Diameter Range | .25 – .4in, 6.4 – 10.2mm |
Connector Detail Specification Number | D38999/40, D38999/24, D38999/42, D38999/47, D38999/20, D38999/26, D38999/46 |
Connector General Specification Number | MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W |
Connector Shell Size | 15, D |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Termination Device Included | TR08BI |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Strain Reliefs&adapters Adptr |Raychem Te Connectivity 990207-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters ADPTR | Rapid Electronics |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ14 CAD STR TINEL-LOCK | Sager |
Connector Accessories Tinel-Lock Backshell with Ring Size 15 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet Abacus |
Where can I find additional details, specifications and documents for a 990207-000?
Additional datasheets, footprints and schematics for 990207-000 are listed on our Part Details page. You can also find images and similar parts to 990207-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 990207-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 990207-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 990207-000 fall under?
The 990207-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 990207-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 990207-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 990207-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 990207-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 990207-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 990207-000 often in real-time on the comparison pages.
What if I can't find stock of 990207-000?
You can fill out our help required form which you can use to request a quote for 990207-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.