Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Identification |
---|---|
Label Dimensions | 54mm x 70mm |
Label Material | Paper |
Label Colour | Black on White |
Pack Quantity | 320 |
Product Range | - |
Colour | White |
External Length / Height | 70mm |
External Width | 54mm |
Height | 70mm |
Label Height | 54mm |
Label Size | 54 x 70mm |
Label Width | 70mm |
Legend | Blank |
Material | Paper |
Label, Disc/Name, Badge | Newark Electronics |
LABEL, DISC/NAME, BADGE | element14 |
Where can I find additional details, specifications and documents for a 99015?
Additional datasheets, footprints and schematics for 99015 are listed on our Part Details page. You can also find images and similar parts to 99015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99015 fall under?
The 99015 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 99015 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99015 you can contact the distributor directly for product support, shipping queries etc.
Is the 99015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99015 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 99015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99015 often in real-time on the comparison pages.
What if I can't find stock of 99015?
You can fill out our help required form which you can use to request a quote for 99015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.