Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Label Type | Identification |
---|---|
Label Dimensions | 54mm x 101mm |
Label Material | Paper |
Label Colour | Black on White |
Pack Quantity | 220 |
Product Range | - |
Colour | White |
External Length / Height | 101mm |
External Width | 54mm |
Height | 101mm |
Label Height | 54mm |
Label Size | 54 x 101mm |
Label Width | 101mm |
Legend | Blank |
Material | Paper |
Where can I find additional details, specifications and documents for a 99014?
Additional datasheets, footprints and schematics for 99014 are listed on our Part Details page. You can also find images and similar parts to 99014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99014 fall under?
The 99014 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 99014 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99014 you can contact the distributor directly for product support, shipping queries etc.
Is the 99014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 99014 have stock available?
There is no stock from authorised distributors for 99014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99014 often in real-time on the comparison pages.
What if I can't find stock of 99014?
You can fill out our help required form which you can use to request a quote for 99014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.