Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green |
---|---|
LED Mounting | Screw |
LED Case Size | 7.57mm |
Forward Current If | 350mA |
Forward Voltage | 3.5V |
Wavelength Typ | 540nm |
Luminous Intensity | - |
Viewing Angle | 120° |
Lens Shape | Dome |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Bulb Size | 7.57mm |
Dominant Wavelength | 525nm |
Forward Current @ Test | 350mA |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.5V |
Forward Voltage VF Max | 4.1V |
LED / Lamp Size | 7.57mm |
Luminous Flux | 50lm |
Luminous Flux @ Max | 50lm |
Luminous Flux @ Test | 50lm |
Luminous Intensity Typ | 50lm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 1.2W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
Wavelength Typ | 540nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 50lm |
Forward Current If Max | 350mA |
Forward Current @ Test | 350mA |
Forward Voltage @ Test | 3.5V |
Led, High Brightness, Green, 50Lm | Newark Electronics |
Where can I find additional details, specifications and documents for a 9900-1201-77?
Additional datasheets, footprints and schematics for 9900-1201-77 are listed on our Part Details page. You can also find images and similar parts to 9900-1201-77 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9900-1201-77 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9900-1201-77 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9900-1201-77 fall under?
The 9900-1201-77 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 9900-1201-77 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9900-1201-77 you can contact the distributor directly for product support, shipping queries etc.
Is the 9900-1201-77 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9900-1201-77 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 9900-1201-77.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9900-1201-77 often in real-time on the comparison pages.
What if I can't find stock of 9900-1201-77?
You can fill out our help required form which you can use to request a quote for 9900-1201-77 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.