Status: | Unknown |
---|---|
Series: | V-LED Series |
RoHS: | Unknown |
Prices starting from US$2.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
No stock
|
Buy Now |
LED Colour | Cool White |
---|---|
LED Mounting | Screw |
Bulb Size | 7.57mm |
Forward Current If | 350mA |
Forward Voltage | 3.5V |
Luminous Intensity | - |
Viewing Angle | 110° |
Lens Shape | - |
Product Range | V-LED Series |
Automotive Qualification Standard | - |
MSL | - |
CCT | 10000K |
Colour Temperature Typ | 5500K |
Forward Current @ Test | 350mA |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.5V |
Forward Voltage VF Max | 4.1V |
LED / Lamp Size | 7.57mm |
Luminous Flux | 52lm |
Luminous Flux @ Max | 52lm |
Luminous Flux @ Test | 52lm |
Luminous Intensity Typ | 52lm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Power @ Test | 1.2W |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | White |
---|---|
Viewing Angle | 110° |
Luminous Flux @ Test | 52lm |
CCT | 10000K |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.5V |
Forward Current @ Test | 350mA |
Lens Shape | Dome |
Where can I find additional details, specifications and documents for a 9900-1201-37?
Additional datasheets, footprints and schematics for 9900-1201-37 are listed on our Part Details page. You can also find images and similar parts to 9900-1201-37 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9900-1201-37 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9900-1201-37 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9900-1201-37 fall under?
The 9900-1201-37 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to 9900-1201-37 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9900-1201-37 you can contact the distributor directly for product support, shipping queries etc.
Is the 9900-1201-37 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9900-1201-37 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 9900-1201-37.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9900-1201-37 often in real-time on the comparison pages.
What if I can't find stock of 9900-1201-37?
You can fill out our help required form which you can use to request a quote for 9900-1201-37 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.