Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0332
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
2,774
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0360
|
56,678
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
23,930
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0360
|
17,003
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0473
|
9,115
in stock
|
Buy Now | |
Future Electronics
from US$0.0401
|
4,800
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,980
in stock
|
Buy Now | |
element14
from US$0.09
|
2,884
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
896
in stock
|
Buy Now | |
Rapid Electronics
from US$39.98
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$39.00
|
34
in stock
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0332
|
-
|
Buy Now |
Thread Size - Imperial | 4-40 |
---|---|
Screw Length | 6.35mm |
Fastener Material | Stainless Steel |
Screw Head Style | Pan Head Phillips |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
4-40 X 1/4 SCREW | Heilind Electronics |
Handle Mounting Screw | Newark Electronics |
Screw | Transfer Multisort Elektronik |
#4-40 Stainless Steel Phillips Pan Head Machine Screw | Future Electronics |
Keystone Screw, Machine / Pan Head, Phillips, PH1, UNC 4-40, 6.3mm | Distrelec |
SCREW, PAN HEAD PHILLIPS, SS, 6.35MM | element14 |
Pan Head Screw, Stainless Steel, Phillips, 4-40 Thread, .250" Length | Keystone Electronics 9900 | RS Americas |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 4-40 X 1/4 SCREW | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Matting Type | Anti Fatigue |
---|---|
Mat Material | Rubber |
Length | 5ft |
Width | 3ft |
Mat Colour | Black |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
AC Fans AC Tubeaxial Fan 119x119x25mm 115VAC | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 9900?
Additional datasheets, footprints and schematics for 9900 are listed on our Part Details page. You can also find images and similar parts to 9900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9900 fall under?
The 9900 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 9900 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9900 you can contact the distributor directly for product support, shipping queries etc.
Is the 9900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9900 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 9900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9900 often in real-time on the comparison pages.
What if I can't find stock of 9900?
You can fill out our help required form which you can use to request a quote for 9900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.