Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | - |
---|---|
Mounting Hole Dia | 16.2mm |
Current Rating | 6A |
Supply Voltage | 250V |
Lens Shape | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Behind Panel Depth | 30mm |
Bulb Size | T-1 3/4 |
External Length / Height | 18mm |
External Width | 18mm |
LED / Lamp Size | T-1 3/4 |
Panel Cutout Diameter | 16.2mm |
LAMP BODY, T1.3/4 | element14 |
Where can I find additional details, specifications and documents for a 990-.000-K0+200-4000-00?
Additional datasheets, footprints and schematics for 990-.000-K0+200-4000-00 are listed on our Part Details page. You can also find images and similar parts to 990-.000-K0+200-4000-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 990-.000-K0+200-4000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 990-.000-K0+200-4000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 990-.000-K0+200-4000-00 fall under?
The 990-.000-K0+200-4000-00 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 990-.000-K0+200-4000-00 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 990-.000-K0+200-4000-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 990-.000-K0+200-4000-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 990-.000-K0+200-4000-00 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 990-.000-K0+200-4000-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 990-.000-K0+200-4000-00 often in real-time on the comparison pages.
What if I can't find stock of 990-.000-K0+200-4000-00?
You can fill out our help required form which you can use to request a quote for 990-.000-K0+200-4000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.