990-.000-00 Switches & Relays by EAO

Indicator 55 ST/PT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.62

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$10.62
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

Indicator Actuator Square 24 x 24mm Illuminative Solder 2.8 x 0.5mm | EAO 990-.000-00 | RS Americas
Indicator 55 St/Pt |Eao 990-.000-00 | Newark Electronics
Leuchtmelder 55 L/S | Boersig
Industrial Panel Mount Indicators / Switch Indicators ISOLATION INSERT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 990-.000-00?

Additional datasheets, footprints and schematics for 990-.000-00 are listed on our Part Details page. You can also find images and similar parts to 990-.000-00 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 990-.000-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 990-.000-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 990-.000-00 fall under?

The 990-.000-00 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 990-.000-00 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 990-.000-00 you can contact the distributor directly for product support, shipping queries etc.

Is the 990-.000-00 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 990-.000-00 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Boersig and Sager have stock available or on a lead time for 990-.000-00.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 990-.000-00 often in real-time on the comparison pages.

What if I can't find stock of 990-.000-00?

You can fill out our help required form which you can use to request a quote for 990-.000-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay