Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.34
|
473
in stock
|
Buy Now | |
RS Americas
from US$11.15
|
50
in stock
|
Buy Now | |
Distrelec
from US$11.60
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$9.57
|
-
|
Buy Now | |
element14
from US$13.17
|
-
|
Buy Now | |
Sager
from US$10.07
|
-
|
Buy Now | |
Farnell
from US$13.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
Momentary non-tactile pushbutton switch | RS |
Single Pushbutton Actuator, 19x19mm, 2NO, MOM, Illuminative, Gold, 42VAC/DC, PCB | EAO 99-455.837 | RS Americas |
EAO Illuminated Pushbutton Switch Actuator Momentary Function Pushbutton Black / White IP40 EAO 99 Series | Distrelec |
Illuminated Pushbutton Single Mom Without Point Of Pressure 19X19 Ll 2No Pcb Gold Rohs Compliant: Yes |Eao 99-455.837 | Newark Electronics |
ACTUATOR, ILLUMINATED PUSHBUTTON SWITCH | element14 |
Pushbutton Switches LAMP T1 BI-PIN 115MA | Sager |
Leuchtdrucktasten-Vorsatz 1-fach I LL 1S P | Boersig |
Where can I find additional details, specifications and documents for a 99-455.837?
Additional datasheets, footprints and schematics for 99-455.837 are listed on our Part Details page. You can also find images and similar parts to 99-455.837 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 99-455.837 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 99-455.837 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 99-455.837 fall under?
The 99-455.837 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 99-455.837 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 99-455.837 you can contact the distributor directly for product support, shipping queries etc.
Is the 99-455.837 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 99-455.837 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 99-455.837.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 99-455.837 often in real-time on the comparison pages.
What if I can't find stock of 99-455.837?
You can fill out our help required form which you can use to request a quote for 99-455.837 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.