Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 988208-000 |
Prices starting from US$22.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.53
|
No stock
|
Buy Now | |
Heilind Electronics
from US$35.82
|
135
in stock
|
Buy Now | |
RS Americas
from US$61.92
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.82
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$49.07
|
18
in stock
|
Buy Now | |
Distrelec
from US$45.04
|
18
in stock
|
Buy Now | |
Electro Enterprises
from US$47.15
|
6
in stock
|
Buy Now | |
Avnet America
from US$28.32
|
-
|
Buy Now | |
Sager
from US$22.09
|
-
|
Buy Now |
Application | SolderSleeves |
---|---|
Process Flow | Discrete |
Voltage | 220V |
Tool Type | Lamp |
Region | Worldwide |
Spare Parts Tool Type | Infrared Heating Tool |
Spare Parts Tooling | IR-1759 MiniRay Infrared Heating Tool |
NAE-143-3 988208-000 INFRARED HEAT TOOL | Heilind Electronics |
Heat Shrink Equipment, Discrete, SolderSleeves, 220 V, Infrared Heating Tool | TE Connectivity 988208-000 | RS Americas |
Lamps NAE-143-3 | Rapid Electronics |
Lamp Has Power 250 W And Volt 24 V | Avnet America |
Lamps 988208-000 | Sager |
Where can I find additional details, specifications and documents for a 988208-000?
Additional datasheets, footprints and schematics for 988208-000 are listed on our Part Details page. You can also find images and similar parts to 988208-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 988208-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 988208-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 988208-000 fall under?
The 988208-000 is listed under Application Tooling > Heat Shrink Equipment.
Can I view similar or alternative parts?
You can view similar parts to 988208-000 when available in the Heat Shrink Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 988208-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 988208-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 988208-000 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Rapid Electronics and Distrelec have stock available or on a lead time for 988208-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 988208-000 often in real-time on the comparison pages.
What if I can't find stock of 988208-000?
You can fill out our help required form which you can use to request a quote for 988208-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.