986734-000

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 986734-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 986734-000
Details for TE Store
986734-000
GELCAP-2(B5) Product Availability:AMERICAS
Buy Directly from TE Store (2 in Stock)
$30.8300 per unit
Series Information for 986734-000 - TE Connectivity
  • Status: Active
  • Aliases: GELCAP-2(B5), 1-1199212-0
  • Product Code: F459
  • Global Product Line: 749
  • GPL Description: ENERGY

Description

GELCAP-2(B5)

Specifications

Flexibility:
Semi-Flexible
Lug Barrel Length (Max):
25mm, 1in
Bolt Length (Max):
1mm, 25mm
GelCap Length (Nominal):
3.5in, 89mm
Conductor Range (Main):
8 – 2AWG, 8 – 35mm²
Lug Overall Length (Max):
2in, 51mm
Bolt Width (Max):
16mm, .625in
Voltage Class:
≤ 1kV
UL Rating:
UL 486A-486B
Standards:
ANSI C119.1
Mechanical Reinforcement:
Molded Cap Clamp
Mechanical Resistance:
Abrasion Resistant (2040 gm wt, 4000 cycles, 5% max thickness loss), Against Mechanical Impact or Damage
UV-Stabilized:
ASTM G53, UVB, 4000 hours, 4 hour on/off cycle
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Product Use:
Street Lighting, Irrigation Systems, HVAC, Outdoor Lighting, Motor Connections
Installation Instruction:
English
Standard Pack:
5
Packaging Method:
Polybag in Master Carton
Product Availability:
AMERICAS
Technology:
Cold Applied, Cold Shrink
Component Design:
PowerGel Sealing Gel
Product Type:
Motor Connection Kit
Adhesive Coating:
Silicone Gel
Operating Temperature Range:
-40 – 105°C
Chemical Resistance:
ASTM D543, Sulfuric Acid, Sodium Hydroxide, Transformer & Motor Oil
Environmental Resistance:
ASTM D1149, 168 Hours @40°C, 50 pphm

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
For 8-2 feeder 3 caps per kit
TE Store
GELCAP-2(B5) Product Availability:AMERICAS;Installation Instruction:English;Technology:Cold Shrink;Cold Applied;Voltage Class:≤ 1 kV;Product Type:Motor Connection Kit AMERICAS English Cold Shrink ≤ 1 kV | Joints And Splice | Alias Number: 1-1199212-0 | TE Connectivity