Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bin Colour | Grey |
---|---|
External Height | 21" |
External Width | 36" |
External Depth | 8" |
Carrying Capacity | 120lb |
Accessory Type | Bench Rack |
Colour | Gray |
Depth | 8" |
For Use With | Akro-Mils Storage Bins |
RoHS Compliant | NA |
Louvered Bench Rack | Newark Electronics |
Where can I find additional details, specifications and documents for a 98636?
Additional datasheets, footprints and schematics for 98636 are listed on our Part Details page. You can also find images and similar parts to 98636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 98636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 98636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 98636 fall under?
The 98636 is listed under Tools & Production Supplies > Storage Products & Accessories > Bins.
Can I view similar or alternative parts?
You can view similar parts to 98636 when available in the Bins range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 98636 you can contact the distributor directly for product support, shipping queries etc.
Is the 98636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 98636 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 98636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 98636 often in real-time on the comparison pages.
What if I can't find stock of 98636?
You can fill out our help required form which you can use to request a quote for 98636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.