Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.49
|
1,169
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
1,169
in stock
|
Buy Now | |
element14
from US$8.16
|
1,169
in stock
|
Buy Now | |
Rapid Electronics
from US$116.25
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$2.82
|
1
in stock
|
Buy Now | |
RS
from US$151.54
|
-
|
Buy Now | |
Sager
from US$1.92
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 32AWG |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 5.89mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 6412 EQUIVALENT |
Approval Bodies | UL |
Belden Type Number | 9841 |
Cable Type | Foil + Braided Shield |
Cable UL Style Number | UL2919 |
Conductor Make-up | 7 / 32AWG |
Core-Screen Capacitance | 42pF/m |
Current Rating | 2.1A |
Impedance | 120ohm |
Outer Diameter | 5.89mm |
Velocity of Propagation (%) | 66% |
Wire Size | 24AWG |
Shielded Multipair Cable, 1 Pair, 24Awg, Per M, 300V | Newark Electronics |
SHLD CABLE, 1 PAIR, 24AWG, GREY, PER M | element14 |
Computer Cable Overall Foil & Braid Shield 1-Pair 24 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Screwdrivers Cutters Pliers Tweezers Adjustable Wrench |
---|---|
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder | Avnet America |
Where can I find additional details, specifications and documents for a 9841?
Additional datasheets, footprints and schematics for 9841 are listed on our Part Details page. You can also find images and similar parts to 9841 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9841 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9841 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9841 fall under?
The 9841 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9841 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9841 you can contact the distributor directly for product support, shipping queries etc.
Is the 9841 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9841 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Carlton-Bates have stock available or on a lead time for 9841.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9841 often in real-time on the comparison pages.
What if I can't find stock of 9841?
You can fill out our help required form which you can use to request a quote for 9841 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.