Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9835394001,
6-1197598-1 |
Fluid Type | Hydraulic Fluid, Antifreeze, Battery Acid, Water, Diesel Fuel, Gasoline, Lubricating Oil |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Recovered Wall Thickness (Nominal) | .021in, .55mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | LSTT |
Fluid Resistance | Splash Protection |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 125°C |
Shrink Temperature (Min) | 65°C |
Resistant To | Mechanical Damage |
Recovery Temperature | 110°C |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Spool | Avnet Asia |
Where can I find additional details, specifications and documents for a 9835394001?
Additional datasheets, footprints and schematics for 9835394001 are listed on our Part Details page. You can also find images and similar parts to 9835394001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9835394001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9835394001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9835394001 fall under?
The 9835394001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9835394001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9835394001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9835394001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9835394001 have stock available?
Authorised distributors including Avnet Asia, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 9835394001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9835394001 often in real-time on the comparison pages.
What if I can't find stock of 9835394001?
You can fill out our help required form which you can use to request a quote for 9835394001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.