Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9832624001,
4-1198918-9 |
Color | Black |
---|---|
Shrink Ratio | 2:1 |
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
Material | Irradiated Modified Polyolefin |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Recovered Wall Thickness (Nominal) | .035in, .9mm |
Recovered Wall Thickness (Tolerance) | .2mm, .008in |
Recovered Inside Diameter (Max) | 12.7mm, .5in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Flat Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Operating Temperature Range | -40 – 135°C |
Recovery Temperature | 120°C |
Resistant To | Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 80°C |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Polyolefin Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9832624001?
Additional datasheets, footprints and schematics for 9832624001 are listed on our Part Details page. You can also find images and similar parts to 9832624001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9832624001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9832624001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9832624001 fall under?
The 9832624001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9832624001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9832624001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9832624001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9832624001 have stock available?
Authorised distributors including TTI Europe, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 9832624001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9832624001 often in real-time on the comparison pages.
What if I can't find stock of 9832624001?
You can fill out our help required form which you can use to request a quote for 9832624001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.