Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1197595-6,
983155-000 |
材質システム コード | 10 |
---|---|
Material | Polyolefin Flexible Modified |
Material Code | 4 |
Adhesive Pre-Coat | Yes |
Number of Branches/Legs | 3 |
Inside Diameter Range (Body) | 13.5 – 26.9mm, .53 – 1.06in |
Inside Diameter Range (Leg 1) | 13.5 – 26.9mm, .53 – 1.06in |
Inside Diameter Range (Leg 2) | .27 – .52in, 13.5 – 26.9mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /86 Precoat |
Adhesive Code | 86 |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 301A |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | T Shape |
Size Code | 034 |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
301A034-4/86-0 | Heilind Electronics |
Cable Accessories T-Transition Flexible Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 301A034-4/86-0 | Sager |
Where can I find additional details, specifications and documents for a 983155-000?
Additional datasheets, footprints and schematics for 983155-000 are listed on our Part Details page. You can also find images and similar parts to 983155-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 983155-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 983155-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 983155-000 fall under?
The 983155-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 983155-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 983155-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 983155-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 983155-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Sager and Farnell have stock available or on a lead time for 983155-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 983155-000 often in real-time on the comparison pages.
What if I can't find stock of 983155-000?
You can fill out our help required form which you can use to request a quote for 983155-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.