Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
983106-000,
7-1200209-6 |
No distributors results available
Flexibility | Flexible |
---|---|
Color | Black |
Number of Branches/Legs | 4 |
Cross-Section Area (Power Cable) | 120mm² |
Voltage Rating | ≤ 1kV |
Mechanical Reinforcement | No |
Application | Termination of polymeric cables in house connection boxes, lighting poles, switchgear & transformer stations |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact or Damage |
Emission Free | Yes |
Product Use | Reliable termination of polymeric insulated cables |
Standard Pack | 10 |
Product Availability | Worldwide |
Technology | Cold Applied |
Product Type | Cable Breakout Boot |
Coating Style | Uncoated Only |
Adhesive Coating | No |
Wall Style (Excluding Adhesive) | Sector |
Material System | Thermoplastic Elastomer (TPE) |
Component Design | Push-On |
Where can I find additional details, specifications and documents for a 983106-000?
Additional datasheets, footprints and schematics for 983106-000 are listed on our Part Details page. You can also find images and similar parts to 983106-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 983106-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 983106-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 983106-000 fall under?
The 983106-000 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to 983106-000 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 983106-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 983106-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 983106-000 have stock available?
There is no stock from authorised distributors for 983106-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 983106-000 often in real-time on the comparison pages.
What if I can't find stock of 983106-000?
You can fill out our help required form which you can use to request a quote for 983106-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.